LEMO USA, Inc. Circular Connector Assemblies EGG.3B.303.CYM

Description
3 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EGG.3B.303.CYM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EGG.3B.303.CYM-ND
Circular Connector Assemblies EGG.3B.303.CYM-ND
3 Position Circular Connector Receptacle, Female Sockets Crimp

3 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo - 80T8978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo
80T8978
Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo 80T8978
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:3B Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:3B Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.3B.303.CYM-ND EGG.3B.303.CYM 80T8978
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details