LEMO USA, Inc. Circular Connector, Receptacle, 5 Position, Panel; Product Range Lemo EGG.2K.305.CLL

Description
RECPT W.NUT(CdG) 5CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 5CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGG.2K.305.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 5CTS

RECPT W.NUT(CdG) 5CTS

Buy Now
Circular Connector, Receptacle, 5 Position, Panel; Product Range Lemo - 47W5872 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 5 Position, Panel; Product Range Lemo
47W5872
Circular Connector, Receptacle, 5 Position, Panel; Product Range Lemo 47W5872
CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 5 POSITION, PANEL; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EGG.2K.305.CLL 47W5872
Product Name Circular Connector, Receptacle, 5 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115763 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
PC Pin, Single Post Connectors - 36-1369-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details