The Circular Connector, Receptacle, 3 Position, Panel, part number 58R3025, features a fixed receptacle design with a brass (chrome plated) shell and collet nut, along with a nickel plated brass latch sleeve and mid pieces. It is designed for low voltage applications with a maximum of 3 contacts and supports both solid and stranded wire connections, accommodating wire sizes up to 1 mm² (AWG 16). The connector operates within a temperature range of -55°C to +200°C and has a maximum mating endurance of 5000 cycles. It also offers robust environmental resistance, including a humidity tolerance of up to 95% at 60°C, vibration resistance of 15 g, and shock resistance of 100 g over 6 ms. The connector provides a minimum shielding effectiveness of 95 dB at 10 MHz and 80 dB at 1 GHz, making it suitable for applications requiring reliable signal integrity.
RECPT W.NUT(CdG) 3CTS
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EGG.2K.303.CLL | EGG.2K.303.CLL-ND | 58R3025 |
| Product Name | Circular Connector Assemblies | Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |