LEMO USA, Inc. Circular Connector Assemblies EGG.2K.302.CYM

Description
RECPT W.NUT(CdG) 2CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 2CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGG.2K.302.CYM - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 2CTS

RECPT W.NUT(CdG) 2CTS

Buy Now
Circular Connector Assemblies - EGG.2K.302.CYM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EGG.2K.302.CYM-ND
Circular Connector Assemblies EGG.2K.302.CYM-ND
2 Position Circular Connector Receptacle, Female Sockets Crimp

2 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo - 64W4469 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo
64W4469
Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo 64W4469
CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 2 POSITION, PANEL; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.2K.302.CYM EGG.2K.302.CYM-ND 64W4469
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 2 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL4B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers