LEMO USA, Inc. Contact, Socket, 20-24Awg, Crimp; Product Range Lemo EGG.2B.666.ZZM

Description
CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:2B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 2B & 2K Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:2B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 2B & 2K Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-24Awg, Crimp; Product Range Lemo - 68R6346 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-24Awg, Crimp; Product Range Lemo
68R6346
Contact, Socket, 20-24Awg, Crimp; Product Range Lemo 68R6346
CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:2B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 2B & 2K Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:2B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 2B & 2K Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 68R6346
Product Name Contact, Socket, 20-24Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452058-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details