LEMO USA, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Contacts EGG.2B.655.ZZM

Description
Win Source Part Number: 1348980-EGG.2B.655.Z ZM Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Series: 2B Type: Signal, Machined Wire Gauge or Range - AWG: 22-26 AWG Wire Gauge or Range - mm2: 0.14 ~ 0.34mm² Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: 59.0µin (1.50µm) Package: Bulk Contact Termination: Crimp Contact Material: Bronze Contact Size: 0.7mm Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: LEMO Base Product Number: EGG.2B California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1348980-EGG.2B.655.Z ZM Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Series: 2B Type: Signal, Machined Wire Gauge or Range - AWG: 22-26 AWG Wire Gauge or Range - mm2: 0.14 ~ 0.34mm² Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: 59.0µin (1.50µm) Package: Bulk Contact Termination: Crimp Contact Material: Bronze Contact Size: 0.7mm Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: LEMO Base Product Number: EGG.2B California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts - EGG.2B.655.ZZM - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
EGG.2B.655.ZZM
Connectors, Interconnects - Circular Connectors - Circular Connector Contacts EGG.2B.655.ZZM
Win Source Part Number: 1348980-EGG.2B.655.Z ZM Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts Series: 2B Type: Signal, Machined Wire Gauge or Range - AWG: 22-26 AWG Wire Gauge or Range - mm2: 0.14 ~ 0.34mm² Contact Type: Socket Contact Finish: Gold Contact Finish Thickness: 59.0µin (1.50µm) Package: Bulk Contact Termination: Crimp Contact Material: Bronze Contact Size: 0.7mm Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: LEMO Base Product Number: EGG.2B California Prop 65: Warning Information

Win Source Part Number: 1348980-EGG.2B.655.ZZM
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Series: 2B
Type: Signal, Machined
Wire Gauge or Range - AWG: 22-26 AWG
Wire Gauge or Range - mm2: 0.14 ~ 0.34mm²
Contact Type: Socket
Contact Finish: Gold
Contact Finish Thickness: 59.0µin (1.50µm)
Package: Bulk
Contact Termination: Crimp
Contact Material: Bronze
Contact Size: 0.7mm
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: LEMO
Base Product Number: EGG.2B
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number EGG.2B.655.ZZM
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Contacts
Contact Material Bronze
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2963 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1355844-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0315 inch (0.8000 mm)
View Details