LEMO USA, Inc. Product Range Lemo EGG.2B.655.ZZF

Description
Product Range:2B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Lemo 2B, 2K & 2T Series Circular Connectors; Contact Plating:-; Contact Material:Bronze RoHS Compliant: Yes
Datasheet
Description
Product Range:2B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Lemo 2B, 2K & 2T Series Circular Connectors; Contact Plating:-; Contact Material:Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Lemo - 76X6378 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Lemo
76X6378
Product Range Lemo 76X6378
Product Range:2B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Lemo 2B, 2K & 2T Series Circular Connectors; Contact Plating:-; Contact Material:Bronze RoHS Compliant: Yes

Product Range:2B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Lemo 2B, 2K & 2T Series Circular Connectors; Contact Plating:-; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 76X6378
Product Name Product Range Lemo
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452568-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Magnesium (optional feature); Silver (optional feature); Cu (optional feature); Palladium (optional feature)
Shape / Form Custom / Application Specific
View Details