LEMO USA, Inc. Circular Connector Assemblies EGG.2B.316.CLL

Description
Frnt panl mnt recept sz
Request a Quote Datasheet
Description
Frnt panl mnt recept sz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frnt panl mnt recept sz

Frnt panl mnt recept sz

Buy Now
Circular Connector Assemblies - 1124-1452-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1452-ND
Circular Connector Assemblies 1124-1452-ND
16 Position Circular Connector Receptacle, Female Sockets Solder Cup

16 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Receptacle, Size 2, 16 Position, Panel; Product Range Lemo - 60R6891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 2, 16 Position, Panel; Product Range Lemo
60R6891
Circular Connector Receptacle, Size 2, 16 Position, Panel; Product Range Lemo 60R6891
CIRCULAR CONNECTOR RECEPTACLE, SIZE 2, 16 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 2, 16 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.2B.316.CLL 1124-1452-ND 60R6891
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 2, 16 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details