LEMO USA, Inc. Circular Connector Assemblies EGG.2B.312.CLL

Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1050-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1050-ND
Circular Connector Assemblies 1124-1050-ND
12 Position Circular Connector Receptacle, Female Sockets Solder Cup

12 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Unreviewed - EGG.2B.312.CLL - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
EGG.2B.312.CLL
Connectors Unreviewed EGG.2B.312.CLL
Front panel mount receptacle s ize 2 B-series 12-pin

Front panel mount receptacle s ize 2 B-series 12-pin

Buy Now
 - EGG.2B.312.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors RECP SIZE

Circular Push Pull Connectors RECP SIZE

Buy Now
Circular Connector Assemblies - EGG.2B.312.CLL - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
EGG.2B.312.CLL
Circular Connector Assemblies EGG.2B.312.CLL
CONN RCPT FMALE 12P SOLDER CUP

CONN RCPT FMALE 12P SOLDER CUP

Supplier's Site Datasheet
Circular Connector Receptacle, Size 2, 12 Position, Panel; Product Range Lemo - 50R8656 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 2, 12 Position, Panel; Product Range Lemo
50R8656
Circular Connector Receptacle, Size 2, 12 Position, Panel; Product Range Lemo 50R8656
CIRCULAR CONNECTOR RECEPTACLE, SIZE 2, 12 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 2, 12 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1050-ND EGG.2B.312.CLL EGG.2B.312.CLL EGG.2B.312.CLL 50R8656
Product Name Circular Connector Assemblies Connectors Unreviewed Circular Connector Assemblies Circular Connector Receptacle, Size 2, 12 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount
Current Rating 7.0 amps 7.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products