LEMO USA, Inc. Circular Connector Assemblies EGG.2B.310.CLL

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1049-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1049-ND
Circular Connector Assemblies 1124-1049-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 1789029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1789029
Industrial Circular Connectors 1789029
LEMO EGG.2B.310.CLL Circular Connector

LEMO EGG.2B.310.CLL Circular Connector

Supplier's Site
 - EGG.2B.310.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors RECP SIZE

Circular Push Pull Connectors RECP SIZE

Buy Now
Circular Connector Receptacle, Size 2, 10 Position, Panel; Product Range Lemo - 64R8535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 2, 10 Position, Panel; Product Range Lemo
64R8535
Circular Connector Receptacle, Size 2, 10 Position, Panel; Product Range Lemo 64R8535
CIRCULAR CONNECTOR RECEPTACLE, SIZE 2, 10 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 2, 10 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1049-ND 1789029 EGG.2B.310.CLL 64R8535
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector Receptacle, Size 2, 10 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Current Rating 8.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details