LEMO USA, Inc. Circular Connector Assemblies EGG.2B.308.CLL

Description
8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EGG.2B.308.CLL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EGG.2B.308.CLL-ND
Circular Connector Assemblies EGG.2B.308.CLL-ND
8 Position Circular Connector Receptacle, Female Sockets Solder Cup

8 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 2574610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2574610
Industrial Circular Connectors 2574610
LEMO EGG.2B.308.CLL Circular Connector

LEMO EGG.2B.308.CLL Circular Connector

Supplier's Site
 - EGG.2B.308.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors RECP SIZE

Circular Push Pull Connectors RECP SIZE

Buy Now
Circular Connector, Receptacle, Size 2, 8 Position, Panel; Product Range Lemo - 12R2892 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 2, 8 Position, Panel; Product Range Lemo
12R2892
Circular Connector, Receptacle, Size 2, 8 Position, Panel; Product Range Lemo 12R2892
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 2, 8 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 2, 8 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.2B.308.CLL-ND 2574610 EGG.2B.308.CLL 12R2892
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Receptacle, Size 2, 8 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Current Rating 10.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 2/0 Housings, Gray - 115107G1 - Anderson Power Products
Specs
Mounting Inline
Current Rating 120.0 to 240.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details