Circular Push Pull Connectors 7P STRAIGH
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
LEMO EGG.2B.307.CLL Circular Connector
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 2, 7 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EGG.2B.307.CLL | EGG.2B.307.CLL-ND | 1789007 | 73R1746 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Circular Connector, Receptacle, Size 2, 7 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Panel mount | ||
| Current Rating | 11.0 amps | |||
| Gender | Female / Jack |