LEMO USA, Inc. Industrial Circular Connectors EGG.2B.305.CLL

Description
Circular Push Pull Connectors 5P STRAIGH
Request a Quote Datasheet
Description
Circular Push Pull Connectors 5P STRAIGH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGG.2B.305.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors 5P STRAIGH

Circular Push Pull Connectors 5P STRAIGH

Buy Now
Industrial Circular Connectors - 1788997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1788997
Industrial Circular Connectors 1788997
LEMO EGG.2B.305.CLL Circular Connector

LEMO EGG.2B.305.CLL Circular Connector

Supplier's Site
Circular Connector Assemblies - EGG.2B.305.CLL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EGG.2B.305.CLL-ND
Circular Connector Assemblies EGG.2B.305.CLL-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 2, 5 Position, Panel; Product Range Lemo - 12R2891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 2, 5 Position, Panel; Product Range Lemo
12R2891
Circular Connector, Receptacle, Size 2, 5 Position, Panel; Product Range Lemo 12R2891
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 2, 5 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 2, 5 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.2B.305.CLL 1788997 EGG.2B.305.CLL-ND 12R2891
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector, Receptacle, Size 2, 5 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details