LEMO USA, Inc. Circular Connector Assemblies EGG.2B.303.CLL

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1459-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1459-ND
Circular Connector Assemblies 1124-1459-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 1788981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1788981
Industrial Circular Connectors 1788981
LEMO EGG.2B.303.CLL Circular Connector

LEMO EGG.2B.303.CLL Circular Connector

Supplier's Site
Circular Connector, Receptacle, Size 2, 3 Position, Panel; Product Range Lemo - 57R5200 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 2, 3 Position, Panel; Product Range Lemo
57R5200
Circular Connector, Receptacle, Size 2, 3 Position, Panel; Product Range Lemo 57R5200
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 2, 3 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 2, 3 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1459-ND 1788981 57R5200
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Receptacle, Size 2, 3 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Current Rating 17.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - K236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details