LEMO USA, Inc. Circular Connector Assemblies EGG.2B.302.CLL

Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1047-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1047-ND
Circular Connector Assemblies 1124-1047-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Unreviewed - EGG.2B.302.CLL - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
EGG.2B.302.CLL
Connectors Unreviewed EGG.2B.302.CLL
Front panel mount receptacle s ize 2 B-series 2-pin

Front panel mount receptacle s ize 2 B-series 2-pin

Buy Now
 - EGG.2B.302.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors RECP SIZE

Circular Push Pull Connectors RECP SIZE

Buy Now
Circular Connector, Receptacle, Size 2, 2 Position, Panel; Product Range Lemo - 57R5199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 2, 2 Position, Panel; Product Range Lemo
57R5199
Circular Connector, Receptacle, Size 2, 2 Position, Panel; Product Range Lemo 57R5199
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 2, 2 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 2, 2 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1047-ND EGG.2B.302.CLL EGG.2B.302.CLL 57R5199
Product Name Circular Connector Assemblies Connectors Unreviewed Circular Connector, Receptacle, Size 2, 2 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4281-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details