LEMO USA, Inc. Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies EGG.1K.307.CLL

Description
Win Source Part Number: 1338090-EGG.1K.307.C LL Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 1K Number of Positions: 7 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Push-Pull Package: Bulk Contact Material: Bronze Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: G Standard Package: 1 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: 307 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 59.0µin (1.50µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 200°C Shell Material: Brass Shell Finish: Chrome Insert Material: Polyetheretherketone (PEEK) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: LEMO Base Product Number: EGG.1K Primary Material: Metal California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1338090-EGG.1K.307.C LL Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 1K Number of Positions: 7 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Push-Pull Package: Bulk Contact Material: Bronze Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: G Standard Package: 1 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: 307 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 59.0µin (1.50µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 200°C Shell Material: Brass Shell Finish: Chrome Insert Material: Polyetheretherketone (PEEK) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: LEMO Base Product Number: EGG.1K Primary Material: Metal California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1338090-EGG.1K.307.CLL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1338090-EGG.1K.307.CLL
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1338090-EGG.1K.307.CLL
Win Source Part Number: 1338090-EGG.1K.307.C LL Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: 1K Number of Positions: 7 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Push-Pull Package: Bulk Contact Material: Bronze Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Orientation: G Standard Package: 1 Mounting Feature: Bulkhead - Rear Side Nut Shell Size - Insert: 307 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 59.0µin (1.50µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 200°C Shell Material: Brass Shell Finish: Chrome Insert Material: Polyetheretherketone (PEEK) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7A REACH Status: REACH Unaffected HTSUS: 8536.69.4020 Mfr: LEMO Base Product Number: EGG.1K Primary Material: Metal California Prop 65: Warning Information

Win Source Part Number: 1338090-EGG.1K.307.CLL
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: 1K
Number of Positions: 7
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Bronze
Ingress Protection: IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Orientation: G
Standard Package: 1
Mounting Feature: Bulkhead - Rear Side Nut
Shell Size - Insert: 307
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 59.0µin (1.50µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 200°C
Shell Material: Brass
Shell Finish: Chrome
Insert Material: Polyetheretherketone (PEEK)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020
Mfr: LEMO
Base Product Number: EGG.1K
Primary Material: Metal
California Prop 65: Warning Information

Buy Now Datasheet
 - EGG.1K.307.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 7CTS

RECPT W.NUT(CdG) 7CTS

Buy Now
Circular Connector Assemblies - EGG.1K.307.CLL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EGG.1K.307.CLL-ND
Circular Connector Assemblies EGG.1K.307.CLL-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo - 96W6380 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo
96W6380
Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo 96W6380
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:1K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, PANEL; Product Range:1K Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1338090-EGG.1K.307.CLL EGG.1K.307.CLL EGG.1K.307.CLL-ND 96W6380
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector Assemblies Circular Connector, Receptacle, 7 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Cup
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings, Black - 1321G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
6 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details