LEMO USA, Inc. Contact, Socket, 18-20Awg, Crimp; Product Range Lemo EGG.1B.665.ZZF

Description
CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 18-20Awg, Crimp; Product Range Lemo - 87R4868 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-20Awg, Crimp; Product Range Lemo
87R4868
Contact, Socket, 18-20Awg, Crimp; Product Range Lemo 87R4868
CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 87R4868
Product Name Contact, Socket, 18-20Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2323881-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Bellows Electrical Contact - SK-18636 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details