LEMO USA, Inc. Contact, Socket, 18-20Awg, Crimp; Product Range Lemo EGG.1B.665.ZZE

Description
CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 18-20Awg, Crimp; Product Range Lemo - 47T7028 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 18-20Awg, Crimp; Product Range Lemo
47T7028
Contact, Socket, 18-20Awg, Crimp; Product Range Lemo 47T7028
CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 18-20AWG, CRIMP; Product Range:1B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; For Use With:Lemo 1B, 1K, 1S & 1E Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 47T7028
Product Name Contact, Socket, 18-20Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details