LEMO EGG.1B.308.CLL Circular Connector
Circular Push Pull Connectors RECP SIZE
8 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 1, 8 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EGG.1B.308.CLL | 2484006 | EGG.1B.308.CLL | 1124-1044-ND | 64R8532 |
| Product Name | Connectors | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector, Receptacle, Size 1, 8 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | ||||
| Geometry | Straight; Straight | ||||
| Termination | Solder |