LEMO USA, Inc. Circular Connector Assemblies EGG.1B.307.CLL

Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1043-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1043-ND
Circular Connector Assemblies 1124-1043-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 2156212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2156212
Industrial Circular Connectors 2156212
LEMO EGG.1B.307.CLL Circular Connector

LEMO EGG.1B.307.CLL Circular Connector

Supplier's Site
Connectors Unreviewed - EGG.1B.307.CLL - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
EGG.1B.307.CLL
Connectors Unreviewed EGG.1B.307.CLL
Front panel mount receptacle s ize 1 B-series 7-pin

Front panel mount receptacle s ize 1 B-series 7-pin

Buy Now
 - EGG.1B.307.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors RECP SIZE

Circular Push Pull Connectors RECP SIZE

Buy Now
Circular Connector, Receptacle, Size 1, 7 Position, Panel; Product Range Lemo - 64R8531 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 1, 7 Position, Panel; Product Range Lemo
64R8531
Circular Connector, Receptacle, Size 1, 7 Position, Panel; Product Range Lemo 64R8531
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 1, 7 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 1, 7 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1043-ND 2156212 EGG.1B.307.CLL EGG.1B.307.CLL 64R8531
Product Name Circular Connector Assemblies Industrial Circular Connectors Connectors Unreviewed Circular Connector, Receptacle, Size 1, 7 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Current Rating 7.0 amps
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A134730-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1287-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
5 suppliers