LEMO USA, Inc. Connectors EGG.1B.306.CLL

Description
Circular Push Pull Connectors RECP SIZE
Request a Quote Datasheet
Description
Circular Push Pull Connectors RECP SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGG.1B.306.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors RECP SIZE

Circular Push Pull Connectors RECP SIZE

Buy Now
Connectors - EGG.1B.306.CLL - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
EGG.1B.306.CLL
Connectors EGG.1B.306.CLL
NOC

NOC

Buy Now
Circular Connector Assemblies - 1124-1042-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1042-ND
Circular Connector Assemblies 1124-1042-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, Size 1, 6 Position, Panel; Product Range Lemo - 64R8530 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 1, 6 Position, Panel; Product Range Lemo
64R8530
Circular Connector, Receptacle, Size 1, 6 Position, Panel; Product Range Lemo 64R8530
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 1, 6 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 1, 6 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.1B.306.CLL EGG.1B.306.CLL 1124-1042-ND 64R8530
Product Name Connectors Circular Connector Assemblies Circular Connector, Receptacle, Size 1, 6 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCN-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Industrial Circular Connectors - 1115757 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details