5 Position Circular Connector Receptacle, Female Sockets Solder Cup
LEMO EGG.1B.305.CLL Circular Connector
Circular Push Pull Connectors RECP SIZE
Front panel mount receptacle s ize 1 B-series 5-pin
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 1, 5 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
CONN RCPT FMALE 5P GOLD SLDR CUP
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1124-1339-ND | 7871301 | EGG.1B.305.CLL | EGG.1B.305.CLL | 64R8529 | EGG.1B.305.CLL |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Connectors Unreviewed | Circular Connector, Receptacle, Size 1, 5 Position, Panel; Product Range Lemo | Circular Connector Assemblies | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel mount | Panel Mount | |||
| Current Rating | 9.0 amps | 9.0 amps | ||||
| Gender | Female / Jack | Female / Jack |