LEMO EGG.1B.303.CLL Circular Connector
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Circular Push Pull Connectors RECP SIZE
Front panel mount receptacle s ize 1 B-series 3-pin
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 1, 3 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2156206 | 1124-1338-ND | EGG.1B.303.CLL | EGG.1B.303.CLL | 12R0308 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Connectors Unreviewed | Circular Connector, Receptacle, Size 1, 3 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight | ||||
| Termination | Solder |