LEMO USA, Inc. Circular Connector Assemblies EGG.1B.302.CLL

Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1337-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1337-ND
Circular Connector Assemblies 1124-1337-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - EGG.1B.302.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors RECP SIZE

Circular Push Pull Connectors RECP SIZE

Buy Now
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - EGG.1B.302.CLL - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
EGG.1B.302.CLL
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior EGG.1B.302.CLL
FRONT PANEL MOUNT RECEPTACLE S IZE 1 B-SERIES 2-PIN

FRONT PANEL MOUNT RECEPTACLE S IZE 1 B-SERIES 2-PIN

Buy Now
Circular Connector, Receptacle, Size 1, 2 Position, Panel; Product Range Lemo - 50R7682 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 1, 2 Position, Panel; Product Range Lemo
50R7682
Circular Connector, Receptacle, Size 1, 2 Position, Panel; Product Range Lemo 50R7682
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 1, 2 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 1, 2 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1337-ND EGG.1B.302.CLL EGG.1B.302.CLL 50R7682
Product Name Circular Connector Assemblies Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Circular Connector, Receptacle, Size 1, 2 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Accessories - 1734-0413-215-1605-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1231-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details