LEMO USA, Inc. Circular Connector Contacts EGG.0B.660.ZZM

Description
Socket Contact 20-24 AWG Size 0.9mm Crimp Gold
Request a Quote Datasheet
Description
Socket Contact 20-24 AWG Size 0.9mm Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - EGG.0B.660.ZZM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
EGG.0B.660.ZZM-ND
Circular Connector Contacts EGG.0B.660.ZZM-ND
Socket Contact 20-24 AWG Size 0.9mm Crimp Gold

Socket Contact 20-24 AWG Size 0.9mm Crimp Gold

Buy Now Datasheet
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior - EGG.0B.660.ZZM - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior
EGG.0B.660.ZZM
Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior EGG.0B.660.ZZM
MFG.IS LEMO

MFG.IS LEMO

Buy Now
Lcon Fem 0B 0K 0.9Mm Crp Lemo - 73R5188 - Newark, An Avnet Company
Chicago, IL, United States
Lcon Fem 0B 0K 0.9Mm Crp Lemo
73R5188
Lcon Fem 0B 0K 0.9Mm Crp Lemo 73R5188
LCON FEM 0B 0K 0.9mm CRP

LCON FEM 0B 0K 0.9mm CRP

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGG.0B.660.ZZM-ND EGG.0B.660.ZZM 73R5188
Product Name Circular Connector Contacts Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior Lcon Fem 0B 0K 0.9Mm Crp Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details