LEMO USA, Inc. Contact, Socket, 20-24Awg, Crimp; Product Range Lemo EGG.0B.660.ZZF

Description
CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:0B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:0B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-24Awg, Crimp; Product Range Lemo - 46T1549 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-24Awg, Crimp; Product Range Lemo
46T1549
Contact, Socket, 20-24Awg, Crimp; Product Range Lemo 46T1549
CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:0B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20-24AWG, CRIMP; Product Range:0B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46T1549
Product Name Contact, Socket, 20-24Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
70/30 Brass Alloy - 47018A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Material Brass
Shape / Form Cast Flat Top Anode Approx 1-1/4" Each
View Details