LEMO USA, Inc. Contact, Socket, 22-26Awg, Crimp; Product Range Lemo EGG.0B.655.ZZM

Description
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:0B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:0B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22-26Awg, Crimp; Product Range Lemo - 51R2443 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-26Awg, Crimp; Product Range Lemo
51R2443
Contact, Socket, 22-26Awg, Crimp; Product Range Lemo 51R2443
CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:0B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 22-26AWG, CRIMP; Product Range:0B Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:26AWG; For Use With:Lemo 0B, 0K, 0S & 0E Series Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 51R2443
Product Name Contact, Socket, 22-26Awg, Crimp; Product Range Lemo
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-204-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Molybdenum Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Molybdenum
Shape / Form Bar Stock (optional feature); Wire
View Details