LEMO USA, Inc. Circular Connector Assemblies EGG.0B.307.CLL

Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1039-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1039-ND
Circular Connector Assemblies 1124-1039-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - EGG.0B.307.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors RECP SIZE

Circular Push Pull Connectors RECP SIZE

Buy Now
Industrial Circular Connectors - 2483924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2483924
Industrial Circular Connectors 2483924
LEMO EGG.0B.307.CLL Circular Connector

LEMO EGG.0B.307.CLL Circular Connector

Supplier's Site
Circular Connector, Receptacle, Size 0, 7 Position, Panel; Product Range Lemo - 12R0307 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 0, 7 Position, Panel; Product Range Lemo
12R0307
Circular Connector, Receptacle, Size 0, 7 Position, Panel; Product Range Lemo 12R0307
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 7 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 7 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1039-ND EGG.0B.307.CLL 2483924 12R0307
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Receptacle, Size 0, 7 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Current Rating 2.5 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details