LEMO EGG.0B.305.CLL Circular Connector
Circular Push Pull Connectors RECP SIZE
Front panel mount receptacle s ize 0 B-series 5-pin
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 5 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2156082 | EGG.0B.305.CLL | EGG.0B.305.CLL | 1124-1038-ND | 12R0305 |
| Product Name | Industrial Circular Connectors | Connectors Unreviewed | Circular Connector Assemblies | Circular Connector, Receptacle, Size 0, 5 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight | ||||
| Termination | Solder |