LEMO USA, Inc. Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo EGG.0B.304.CLN

Description
RECPT W.NUT(CdG) 4CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 4CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGG.0B.304.CLN - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 4CTS

RECPT W.NUT(CdG) 4CTS

Buy Now
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo - 28R2074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
28R2074
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo 28R2074
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EGG.0B.304.CLN 28R2074
Product Name Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products