Circular Push Pull Connectors RECP SIZE
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
LEMO EGG.0B.303.CLL Circular Connector
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 0, 3 POSITION, PANEL; Product Range:0B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | EGG.0B.303.CLL | 1124-1458-ND | 1305564 | 12R0303 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Circular Connector, Receptacle, Size 0, 3 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Panel mount | ||
| Current Rating | 8.0 amps | |||
| Gender | Female / Jack |