LEMO USA, Inc. Circular Connector Assemblies EGA.2B.304.CLL

Description
RECPT W.NUT(CdA) 4CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdA) 4CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EGA.2B.304.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdA) 4CTS

RECPT W.NUT(CdA) 4CTS

Buy Now
Circular Connector Assemblies - EGA.2B.304.CLL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EGA.2B.304.CLL-ND
Circular Connector Assemblies EGA.2B.304.CLL-ND
4 Position Circular Connector Receptacle, Female Sockets Solder Cup

4 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo - 28R2072 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
28R2072
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo 28R2072
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EGA.2B.304.CLL EGA.2B.304.CLL-ND 28R2072
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data