LEMO USA, Inc. Circular Connector, Receptacle, 30 Position, Panel; Product Range Lemo EEG.3K.330.CYM

Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Product Range:3K Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Product Range:3K Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 30 Position, Panel; Product Range Lemo - 46X4502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 30 Position, Panel; Product Range Lemo
46X4502
Circular Connector, Receptacle, 30 Position, Panel; Product Range Lemo 46X4502
CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Product Range:3K Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 30 POSITION, PANEL; Product Range:3K Series; Circular Connector Shell Style:-; No. of Contacts:30Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X4502
Product Name Circular Connector, Receptacle, 30 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
75 OHM Connectors BNC Mini Straight Plug - 190745 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details