LEMO USA, Inc. Circular Connector Assemblies EEG.2K.304.CYM

Description
4 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - EEG.2K.304.CYM-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
EEG.2K.304.CYM-ND
Circular Connector Assemblies EEG.2K.304.CYM-ND
4 Position Circular Connector Receptacle, Female Sockets Crimp

4 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
 - EEG.2K.304.CYM - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 4CTS

RECPT W.NUT(CdG) 4CTS

Buy Now
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo - 64W4465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
64W4465
Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo 64W4465
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:2K Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number EEG.2K.304.CYM-ND EEG.2K.304.CYM 64W4465
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 4 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CAB.M26.GLA.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
View Details
2 suppliers