LEMO USA, Inc. Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo EEG.0K.303.CLN

Description
RECPT W.NUT(CdG) 3CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 3CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - EEG.0K.303.CLN - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 3CTS

RECPT W.NUT(CdG) 3CTS

Buy Now
Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo - 30X9769 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo
30X9769
Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo 30X9769
CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:0K Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 3 POSITION, PANEL; Product Range:0K Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EEG.0K.303.CLN 30X9769
Product Name Circular Connector, Receptacle, 3 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - 1124-1332-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details