CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:1M Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Aluminum Body RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85R0929 |
| Product Name | Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo |
| Connector Type | Circular / Cylindrical Connectors |