LEMO USA, Inc. Circular Connector Assemblies ECG.2B.310.CLL

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1328-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1328-ND
Circular Connector Assemblies 1124-1328-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - ECG.2B.310.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 10CTS

RECPT W.NUT(CdG) 10CTS

Buy Now
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo - 50R7679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo
50R7679
Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo 50R7679
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1328-ND ECG.2B.310.CLL 50R7679
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 10 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details