LEMO USA, Inc. Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo ECG.2B.306.CYM

Description
RECPT W.NUT(CdG) 6CTS
Request a Quote Datasheet
Description
RECPT W.NUT(CdG) 6CTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ECG.2B.306.CYM - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT W.NUT(CdG) 6CTS

RECPT W.NUT(CdG) 6CTS

Buy Now
Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo - 73R1738 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo
73R1738
Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo 73R1738
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ECG.2B.306.CYM 73R1738
Product Name Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-107-473-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Jacks, Plugs - 461-1286-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details