LEMO USA, Inc. Circular Connector Assemblies ECG.1B.306.CLL

Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1124-1323-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1323-ND
Circular Connector Assemblies 1124-1323-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - ECG.1B.306.CLL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors FIXED RECE

Circular Push Pull Connectors FIXED RECE

Buy Now
Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo - 57R5191 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo
57R5191
Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo 57R5191
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1124-1323-ND ECG.1B.306.CLL 57R5191
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details