Manufacturer: LEM
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186385-LF 205-S/SP3
Response Time: 1 µs
Operating Supply Voltage: 15 V
Accuracy: 0.5 %
Categories: Custom Parts
Case / Package: 200
Alternative Parts (Cross-Reference): LF 205S/SP3; LF205-S/SP3; LF205-SSP3; LF205S/SP3; LF205SSP3;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Panel, Screw
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Wire/Cable Diameter: 15.5 mm
Max Operating Temperature: 85 °C
Secondary Current: 100 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1186385-LF 205-S/SP3 |
| Product Name | Custom Parts - Custom Parts (J - M) - LF 205-S/SP3 |