LEM USA, Inc. Current Sense Transformers - LA200-P LA200-P

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 1194765-LA200-P Packaging: Bulk Mounting Style: Through Hole Response Time: 1μs Frequency: DC ~ 100kHz Output: Ratiometric, Current Polarization: Bidirectional For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 200A Linearity: ±0.15% Accuracy: ±0.40% Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lem.co.jp/HQ/en Manufacturer Package: Module Maximum Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 8 MSL Level: Not Applicable Supply Voltage (V): ±12V ~ 15V
Request a Quote
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 1194765-LA200-P Packaging: Bulk Mounting Style: Through Hole Response Time: 1μs Frequency: DC ~ 100kHz Output: Ratiometric, Current Polarization: Bidirectional For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 200A Linearity: ±0.15% Accuracy: ±0.40% Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lem.co.jp/HQ/en Manufacturer Package: Module Maximum Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 8 MSL Level: Not Applicable Supply Voltage (V): ±12V ~ 15V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - LA200-P - 1194765-LA200-P - Win Source Electronics
Laguna Hills, CA, United States
Current Sense Transformers - LA200-P
1194765-LA200-P
Current Sense Transformers - LA200-P 1194765-LA200-P
Manufacturer: LEM USA Inc. Win Source Part Number: 1194765-LA200-P Packaging: Bulk Mounting Style: Through Hole Response Time: 1μs Frequency: DC ~ 100kHz Output: Ratiometric, Current Polarization: Bidirectional For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 200A Linearity: ±0.15% Accuracy: ±0.40% Categories: Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lem.co.jp/HQ/en Manufacturer Package: Module Maximum Supply Current: 16mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 8 MSL Level: Not Applicable Supply Voltage (V): ±12V ~ 15V

Manufacturer: LEM USA Inc.
Win Source Part Number: 1194765-LA200-P
Packaging: Bulk
Mounting Style: Through Hole
Response Time: 1μs
Frequency: DC ~ 100kHz
Output: Ratiometric, Current
Polarization: Bidirectional
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 200A
Linearity: ±0.15%
Accuracy: ±0.40%
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.lem.co.jp/HQ/en
Manufacturer Package: Module
Maximum Supply Current: 16mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 8
MSL Level: Not Applicable
Supply Voltage (V): ±12V ~ 15V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1194765-LA200-P
Product Name Current Sense Transformers - LA200-P
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Transformers - 1234040 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Pulse Transformers - 486-4101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers