Manufacturer: LEM
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068614-LA 55-TP
Response Time: 500 ns
Operating Supply Voltage: 15 V
Accuracy: 0.65 %
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): LA 55-TPLA55-TP; LA55TP;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Mount: PCB
RoHS: Compliant
Secondary Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068614-LA 55-TP |
| Product Name | OEM Parts - OEM Parts (J - L) - LA 55-TP |