Manufacturer: LEM
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988077-LA 125-P
Current Rating: 125 A
Response Time: 1 µs
Mounting: SMD (SMT)
Frequency: 100 kHz
Operating Supply Voltage: 15 V
Output Current: 125 mA
Accuracy: 0.8 %
Width: 48.4 mm
Categories: OEM Parts(J-L)
Case / Package: 125
Max Frequency: 100 kHz
Alternative Parts (Cross-Reference): LA 125-PLA 125P; LA125-P; LA125P;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Wire/Cable Diameter: 11 mm
Secondary Current: 125 mA
Max Supply Voltage (DC): 15 V
Min Supply Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988077-LA 125-P |
| Product Name | OEM Parts - OEM Parts (J - L) - LA 125-P |