Manufacturer: LEM
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063766-HX 05-P/SP2
Current Rating: 5 A
Response Time: 3 µs
Operating Supply Voltage: 15 V
Bandwidth: 50 kHz
Accuracy: 1 %
Output Voltage: 625 mV
Width: 19 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): CSNE151-104HX 05P/SP2; HX05-P/SP2; HX05-PSP2;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -25 °C
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Wire/Cable Diameter: 800 µm
Max Supply Voltage (DC): 15 V
Nominal Input Voltage: 12 V
Min Supply Voltage (DC): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063766-HX 05-P/SP2 |
| Product Name | OEM Parts - OEM Parts (F - I) - HX 05-P/SP2 |