Manufacturer: LEM
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000301-HTFS 800-P/SP2
Current Rating: 800 A
Response Time: 7 µs
Frequency: 20 kHz
Operating Supply Voltage: 5 V
Weight: 60 g
Accuracy: 1 %
Width: 40 mm
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): CSNE151-104HTFS 800-PSP2; HTFS 800P/SP2; HTFS-800-P/SP2; HTFS800-P/SP2; HTFS800-PSP2; HTFS800P/SP2;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Wire/Cable Diameter: 22 mm
Max Supply Voltage (DC): 5.25 V
Min Supply Voltage (DC): 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1000301-HTFS 800-P/SP2 |
| Product Name | OEM Parts - OEM Parts (F - I) - HTFS 800-P/SP2 |