LEM USA, Inc. Sensors, Transducers - Current Sensors HLSR 50-P

Description
Win Source Part Number: 1128594-HLSR 50-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 16mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): HLSR 50P; HLSR50-P; HLSR50P; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1125,90.J3.25.00 0.0,HLSR50P
Request a Quote Datasheet
Description
Win Source Part Number: 1128594-HLSR 50-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 16mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): HLSR 50P; HLSR50-P; HLSR50P; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1125,90.J3.25.00 0.0,HLSR50P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1128594-HLSR 50-P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1128594-HLSR 50-P
Sensors, Transducers - Current Sensors 1128594-HLSR 50-P
Win Source Part Number: 1128594-HLSR 50-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 16mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): HLSR 50P; HLSR50-P; HLSR50P; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1125,90.J3.25.00 0.0,HLSR50P

Win Source Part Number: 1128594-HLSR 50-P
Category: Sensors, Transducers>Current Sensors
Series: HLSR-P
Package: Tray
Response Time: 2.5µs
Standard Package: 50
Frequency: 400kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 25mA
Number of Channels: 1
Sensitivity: 16mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 50A
Linearity: ±0.5%
Accuracy: ±1%
Voltage - Supply: 5V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): HLSR 50P; HLSR50-P; HLSR50P;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: LEM USA Inc.
Other Names: 398-1125,90.J3.25.000.0,HLSR50P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1128594-HLSR 50-P
Product Name Sensors, Transducers - Current Sensors
Loop Type Open Loop
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 50 amps
Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current transducer 1000 A eff - 1-CTN1000ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1000 amps
View Details
250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 448-TLE4971A120T5E0001XUMA1TR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
High Precision Linear Current Sensor - ACS770KCB-150U-PFF-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 0.0 to 400 amps
View Details
3 suppliers