LEM USA, Inc. Sensors, Transducers Current Sensors HASS 50-S

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Series: HASS Package: Tray For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Number of Channels: 1 Output: Ratiometric, Voltage
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Series: HASS Package: Tray For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Number of Channels: 1 Output: Ratiometric, Voltage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers Current Sensors -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Current Sensors
Sensors, Transducers Current Sensors
Alternative Parts (Cross-Reference): Cross Manufacturer: LEM USA Inc. Category: Sensors, Transducers Current Sensors Series: HASS Package: Tray For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 50A Number of Channels: 1 Output: Ratiometric, Voltage

Alternative Parts (Cross-Reference): Cross
Manufacturer: LEM USA Inc.
Category: Sensors, Transducers Current Sensors
Series: HASS
Package: Tray
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 50A
Number of Channels: 1
Output: Ratiometric, Voltage

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Name Sensors, Transducers Current Sensors
Loop Type Open Loop
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 200A RMS - 1-CTS200ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
Linear Hall-Effect Current Sensor IC With 200 Μω Current Conductor - ACS72981LLRATR-100U5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 400 amps
View Details
2 suppliers
Current sensor with bus connection - 789-620 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers