LEM USA, Inc. Current Transducers - HAL 100-S HAL 100-S

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 847240-HAL 100-S Series: HAL Features: Current Sensor 1 Channel Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1100, HAL100S, 60.62.34.000.4
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 847240-HAL 100-S Series: HAL Features: Current Sensor 1 Channel Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1100, HAL100S, 60.62.34.000.4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - HAL 100-S - 847240-HAL 100-S - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - HAL 100-S
847240-HAL 100-S
Current Transducers - HAL 100-S 847240-HAL 100-S
Manufacturer: LEM USA Inc. Win Source Part Number: 847240-HAL 100-S Series: HAL Features: Current Sensor 1 Channel Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Other Part Number: 398-1100, HAL100S, 60.62.34.000.4

Manufacturer: LEM USA Inc.
Win Source Part Number: 847240-HAL 100-S
Series: HAL
Features: Current Sensor 1 Channel
Package: Bulk
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Other Part Number: 398-1100, HAL100S, 60.62.34.000.4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 847240-HAL 100-S
Product Name Current Transducers - HAL 100-S
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 200A RMS - 1-CTS200ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers