Win Source Part Number: 1061750-HAH1DR-200S
Category: Sensors, Transducers>Current Sensors
Package: Bulk
Response Time: 6µs
Standard Package: 1
Frequency: 30kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 20mA
Number of Channels: 1
Sensitivity: 10mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 200A
Linearity: ±1%
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Chassis Mount
Package / Case: Module, Single Pass Through
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): HAT 200-S; CSCA0200A000B15B01; ACS770ECB-200B-PFF-T
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: LEM USA Inc.
Other Names: HAH1DR200S,Q6678321
| Win Source Electronics | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 1061750-HAH1DR-200S |
| Product Name | Sensors, Transducers - Current Sensors |
| Loop Type | Open Loop |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |
| Current | 200 amps |