Win Source Part Number: 1354276-GO 30-SMS
Category: Sensors, Transducers - Current Sensors
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: LEM USA Inc.
Series: GO-SMS
Package: Tape & Reel
Product Status: Active
Frequency: DC ~ 300kHz
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Bidirectional
Voltage - Supply: 4.5V ~ 5.5V
Current - Supply (Max): 25mA
Number of Channels: 1
Output: Ratiometric, Voltage
Response Time: 2µs
Sensitivity: 26.7mV/A
Sensor Type: Hall Effect
Accuracy: ±1.3%
For Measuring: AC/DC
Current - Sensing: 30A
Linearity: ±0.3%
| Win Source Electronics | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 1354276-GO 30-SMS |
| Product Name | Sensors, Transducers - Current Sensors |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |
| Current | 30 amps |
| Voltage | 4.5 to 5.5 volts |